NEN-ISO 6526

Plain bearings - Pressed bimetallic half thrust washers - Features and tolerances

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Plain bearings): 21.100.10
scope:

NEN-ISO 6526 specifies the main features and tolerances for pressed bimetallic half thrust washers having an outside diameter up to 160 mm.

Document History

NEN-ISO 6526
November 1, 2017
Plain bearings - Pressed bimetallic half thrust washers - Features and tolerances
NEN-ISO 6526 specifies the main features and tolerances for pressed bimetallic half thrust washers having an outside diameter up to 160 mm.
Advertisement