NEN-ISO 7530-1
Nickel alloys - Flame atomic absorption spectrometric analysis - Part 1: Determination of cobalt, chromium, copper, iron and manganese
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
scope:
NEN-ISO 7530-1 describes flame atomic absorption spectrometric methods for the determination of cobalt, chromium, copper, iron, and manganese in nickel alloys which can be dissolved in the nitrichydrochloric acids mixture specified. For each element, the method is applicable to the content range between 0,01 % and 4 %.
Document History
NEN-ISO 7530-1
July 1, 2015
Nickel alloys - Flame atomic absorption spectrometric analysis - Part 1: Determination of cobalt, chromium, copper, iron and manganese
NEN-ISO 7530-1 describes flame atomic absorption spectrometric methods for the determination of cobalt, chromium, copper, iron, and manganese in nickel alloys which can be dissolved in the...