NEN-ISO/IEC 29341-10-11
Information technology – UPnP Device Architecture – Part 10-11: Quality of Service Device Control Protocol – Quality of Service Manager Service
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables modeling of 'Quality of Service Manager' function capabilities. QosManager function is a combination of QosManager service and a control point functionality that discovers and controls QosDevice and QosPolicyHolder services running on the network. QosManager function is responsible for requesting, updating, releasing and in general controlling the Quality of Service assigned by networking devices to various traffic streams. The QosManager service will be invoked from a UPnP Control Point to perform the functions related to setting up Quality of Service for that traffic. Once the network is configured with respect to the Quality of Service for the upcoming traffic stream, the QosManager service will hand back control to the control point. This service provides a mechanism for Control Points to: - Be agnostic of the Quality of Service capabilities and associated details about the various devices on the network. - Hand-over the tasks of setting up, modifying and revoking the Quality of Service associated with every traffic stream - Hand-over the task of control point functionality with respect to the UPnP QosDevice service - its discovery, control and eventing. - Hand-over the task of control point functionality with respect to the UPnP QosPolicyHolder service - its discovery, control and eventing.
Document History