NEN - NPR-CR 13931
Rotodynamic pumps - Forces and moments on flanges - Centrifugal mixed flow and axial flow pumps - Horizontal and vertical shafts
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Pumps): | 23.080 |
scope:
Provides informations for the calculation of maximum permissible forces and moments allowed on the flanges of various types of horizontal and vertical shaft totodynamic pumps, caused by the reaction to pipework which is rigidly connected to the installation.
Document History
NPR-CR 13931
February 1, 2001
Rotodynamic pumps - Forces and moments on flanges - Centrifugal mixed flow and axial flow pumps - Horizontal and vertical shafts
Provides informations for the calculation of maximum permissible forces and moments allowed on the flanges of various types of horizontal and vertical shaft totodynamic pumps, caused by the reaction...