NEN - NPR-IEC/TR 61491

Electrical equipment of industrial machines - Serial data link for real-time communication between controls and drives

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 14
ICS Code (IT applications in industry): 35.240.50
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This technical report presents an overview and guidance for IEC 61158, IEC 61784-1, IEC 61784-2 and IEC 61800-7 with respect to a real-time serial interface between the control unit and its associated devices, which is utilized to transmit periodic and non periodic data. This interface is intended to apply to industrial machines, such as machine tools, with multiple devices connected via this interface. This interface supports different operation modes.

Document History

NPR-IEC/TR 61491
February 1, 2010
Electrical equipment of industrial machines - Serial data link for real-time communication between controls and drives
This technical report presents an overview and guidance for IEC 61158, IEC 61784-1, IEC 61784-2 and IEC 61800-7 with respect to a real-time serial interface between the control unit and its...

References

Advertisement