NEN - NVN-ENV 50218

Description of a parametrized European mini-chip

active, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: active
Page Count: 22
ICS Code (Integrated circuits. Microelectronics): 31.200
ICS Code (Applications of information technology): 35.240
scope:

Documents the parameterized MOS test structure of the device model Parameter extraction Test Chip (PTC) of the European Mini Test Chip (ETC). The devices of the PTC are a subset of the devices of the ETC. The modules of the ETC provide a minimum set of test structures used to characterize a MOS technology. The test structures of the ETC are generated automatically by a computer program for a given MOS technology. The program also generates test structures which are designed to characterize reliability aspects of a MOS technology (Reliability Test Chip, RTC).

Document History

NVN-ENV 50218
March 1, 1996
Description of a parametrized European mini-chip
Documents the parameterized MOS test structure of the device model Parameter extraction Test Chip (PTC) of the European Mini Test Chip (ETC). The devices of the PTC are a subset of the devices of the...
Advertisement