NEN 10317-10

Specifications for winding wires - Part 10:Enamelled round copper wires with a temperature index of 180 for use in refrigerant systems

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1979
Status: inactive
Page Count: 1
ICS Code (Wires): 29.060.10
scope:

This recommendation relates to enamelled round copper wires with a temperature index of 180 (copper wire covered with, for example, enamel on polyesterimide base). The range of sizes of wires covered by the Recommendation is: - Grade 1: 0.020 mm up to and including 5.000 mm. - Grade 2: 0.020 mm up to and including 3.000 mm.

Document History

NEN 10317-10
November 1, 1979
Specifications for winding wires - Part 10:Enamelled round copper wires with a temperature index of 180 for use in refrigerant systems
This recommendation relates to enamelled round copper wires with a temperature index of 180 (copper wire covered with, for example, enamel on polyesterimide base). The range of sizes of wires covered...
Advertisement