NEN 10317-26

Specifications for particular types of winding wires - Part 26: Polyamide-imide enamelled round copper wire, class 200

active, Most Current
Organization: NEN
Publication Date: 1 April 1997
Status: active
Page Count: 26
ICS Code (Wires): 29.060.10
scope:

Applies to insulated wires used for windings in electrical equipment. The nominal conductor diameters covered are from 0.071 mm to 1.6 mm for grade 1 and from 0.071 mm to 0.5 mm for grade 2.

Document History

NEN 10317-26
April 1, 1997
Specifications for particular types of winding wires - Part 26: Polyamide-imide enamelled round copper wire, class 200
Applies to insulated wires used for windings in electrical equipment. The nominal conductor diameters covered are from 0.071 mm to 1.6 mm for grade 1 and from 0.071 mm to 0.5 mm for grade 2.
Advertisement