NEN 10534-2-1

Industrial-process control valves - Part 2: Flow capacity - Section one:Sizing equations for incompressible fluid flow under installed conditions

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
ICS Code (Pressure regulators): 23.060.40
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The equations presented in this section of the standard are based on the Bernoulli equation for Newtonian incompressible fluids. They are not intended for use when non-Newtonian fluids, fluid mixtures, slurries, or liquid-solid conveyance systems are encountered.

Document History

NEN 10534-2-1
September 1, 1993
Industrial-process control valves - Part 2: Flow capacity - Section one:Sizing equations for incompressible fluid flow under installed conditions
The equations presented in this section of the standard are based on the Bernoulli equation for Newtonian incompressible fluids. They are not intended for use when non-Newtonian fluids, fluid...
Advertisement