NEN 10684-3-211

Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 211: Heat shrinkable sleeving, general purpose, semi-rigid polyolefin, shrink ratio 2:1

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 20
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Gives requirements for general purpose, semi-rigid, heat-schrinkable polyolefin sleeving with a nominal minimum shrink ratio of 2:1, for type 1: Flame retarded, opaque colours; for type 2: Not flame retarded, translucent colours. Sleeving of this type is normally available in bore sizes up to 12,7 mm.

Document History

NEN 10684-3-211
May 1, 1994
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 211: Heat shrinkable sleeving, general purpose, semi-rigid polyolefin, shrink ratio 2:1
Gives requirements for general purpose, semi-rigid, heat-schrinkable polyolefin sleeving with a nominal minimum shrink ratio of 2:1, for type 1: Flame retarded, opaque colours; for type 2: Not flame...

References

Advertisement