NEN 11079-3

Methods of measurements on receivers for satellite broadcast transmission in the 12 GHz band - Part 3: Electrical measurement of overall performance of receivers systems comprising an outdoor unit and a DBS tuner unit

active, Most Current
Organization: NEN
Publication Date: 1 September 1993
Status: active
Page Count: 56
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This part of IEC 1079 applies to the conditions and methods of measurement of overall performance of receiver comprising an outdoor unit and a DBS tuner unit for direct reception of satellite broadcast transmissions in the 12 GHz band. The channels are those defined by WARC BS-77 and RARC SAT-83 and the systems those of CCIR Recommendation 650. The specifications of the limit values of the various parameters of the receiver systems are outside the scope of this standard. Although individual performance of an outdoor unit and a DBS tuner can be measured by the methods defined by parts 1 and 2 of IEC 1079, measurements of overall performance of a receiver system consisting of an indoor unit and a DBS tuner unit are also necessary for individual receiver installations. A decoder for baseband and data signals may be included in the receiver. Methods of measurement of the decoder, however, are described in parts 4 and 5 of IEC 1079.

Document History

NEN 11079-3
September 1, 1993
Methods of measurements on receivers for satellite broadcast transmission in the 12 GHz band - Part 3: Electrical measurement of overall performance of receivers systems comprising an outdoor unit and a DBS tuner unit
This part of IEC 1079 applies to the conditions and methods of measurement of overall performance of receiver comprising an outdoor unit and a DBS tuner unit for direct reception of satellite...
Advertisement