NEN 11167

Metal halide lamps

inactive
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 62
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies the methods of test (type testing) to be used for determining the characteristics of metal halide lamps, both single-ended and double-ended, operated on a.c. mains, 50 Hz or 60 Hz, with ballasts satisfying the requirements of IEC 923. Gives lamp dimensions, electrical characteristics for lamp starting and operation together with information for ballast, ignitor and luminaire design and colour characteristics.

Document History

October 1, 1997
Metal halide lamps
A description is not available for this item.
June 1, 1995
Metal halide lamps
A description is not available for this item.
NEN 11167
October 1, 1994
Metal halide lamps
Specifies the methods of test (type testing) to be used for determining the characteristics of metal halide lamps, both single-ended and double-ended, operated on a.c. mains, 50 Hz or 60 Hz, with...
Advertisement