NEN 11213

Analogue audio recording on video tape - Polarity of magnetization

active, Most Current
Organization: NEN
Publication Date: 1 May 1994
Status: active
Page Count: 22
ICS Code (Video systems): 33.160.40
scope:

Applies to audio recording and processing, and gives requirements for the preservation of signal polarity, together with methods of test which are not already included in other standards. It is based on, and consistent with, the relevant text in IEC 268-2, and the connector applications standardized in IEC 268-11 and IEC 268-12.

Document History

NEN 11213
May 1, 1994
Analogue audio recording on video tape - Polarity of magnetization
Applies to audio recording and processing, and gives requirements for the preservation of signal polarity, together with methods of test which are not already included in other standards. It is based...
Advertisement