NEN 11259

Gas-insulated metal-enclosed switchgear for rated voltages 72,5 kV above - Requirements for switching of bus-charging currents by disconnectors

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
Page Count: 38
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Provides test requirements for a.c. disconnectors used to switch small capacitive currents (no load currents) such as occur when sections of busbars or grading capacitors are energized or de-energized. Simultaneous switching of disconnectors in the same circuit is not advisable and thus not considered.

Document History

NEN 11259
February 1, 1995
Gas-insulated metal-enclosed switchgear for rated voltages 72,5 kV above - Requirements for switching of bus-charging currents by disconnectors
Provides test requirements for a.c. disconnectors used to switch small capacitive currents (no load currents) such as occur when sections of busbars or grading capacitors are energized or...

References

Advertisement