NEN 11330

High-voltage/low-voltage prefabricated substations

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 104
ICS Code (Power transmission and distribution networks): 29.240
scope:

Specifies the service conditions, rated characteristics, general structural requirements and test methods of prefabricated substations, which are cable connected, for alternating current of primary rated voltages above 1 kV and up to and including 52 kV, and for a transformer of maximum power of 1 600-kVA, for service frequencies up to and including 60 Hz for outdoor installation.

Document History

NEN 11330
February 1, 1996
High-voltage/low-voltage prefabricated substations
Specifies the service conditions, rated characteristics, general structural requirements and test methods of prefabricated substations, which are cable connected, for alternating current of primary...

References

Advertisement