NEN 22093

Electroplated coatings of tin on metals

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1975
Status: inactive
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies requirements for electroplated coatings of nominally pure tin on fabricated metal articles. The coatings may be dull or bright as electroplated or may be flow-melted by fusion after electroplating. It does not apply to: a) threaded components; b) tin-coated copper wire; c) coatings on sheet, strip or wire in unfabricated form, or on articles made from them; d) coatings on coil springs; e) coatings applied by chemical means (immersion, autocatalytic or "electroless"); f) electroplating of steels with tensile strength greater than 1000 MPa (or of corrdsponding hardness), because such steels are subject to hydrogen embrittlement.

Document History

NEN 22093
March 1, 1975
Electroplated coatings of tin on metals
This International Standard specifies requirements for electroplated coatings of nominally pure tin on fabricated metal articles. The coatings may be dull or bright as electroplated or may be...
Advertisement