NEN-EN 10109-1

Metallic materials - Hardness test - Part 1: Rockwell test (scales A, B, C, D, E, F, G, H, K) and Rockwell superficial test (scales 15N, 30N, 45N, 15T, 30T and 45T)

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
ICS Code (Mechanical testing of metals): 77.040.10
scope:

Specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to table 1) for metallic materials.

Document History

NEN-EN 10109-1
February 1, 1995
Metallic materials - Hardness test - Part 1: Rockwell test (scales A, B, C, D, E, F, G, H, K) and Rockwell superficial test (scales 15N, 30N, 45N, 15T, 30T and 45T)
Specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to table 1) for metallic materials.
Advertisement