NEN-EN 1007-7
Advanced technical ceramics - Ceramic composites - Methods of test for reinforcements - Part 7: Determination of the distribution of tensile strength and of tensile strain to failure of filaments within a multifilament tow at high temperature
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This European standard specifies the conditions, apparatus and procedure for determining the distribution of tensile strength and tensile strain to failure of ceramic filaments in multifilament tows at high temperature in air, vacuum or a controlled inert atmosphere. This part of EN 1007 applies to tows of continuous ceramic filaments, which are assumed to act freely and independently under loading and behave linearly elastic up to failure.
Document History