NEN-EN 10249-1

Cold formed sheet piling of non alloy steels - Part 1: Technical delivery conditions

active, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: active
Page Count: 13
ICS Code (Steel profiles): 77.140.70
scope:

This part of this standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled sheets or coils with a thickness equal or greater than 2 mm in respect of its chemical composition, mechanical and technological properties and delivery conditions. The products specified are for general, structural and civil engineering works. Requirements concerning the tolerances on shape and dimensions are specified in Part 2 of this standard.

Document History

March 1, 2022
Cold formed steel sheet piles - Part 1: Technical delivery conditions
This document specifies the requirements for cold formed steel sheet piles produced from hot rolled strip or sheet with a thickness equal to or greater than 3 mm in respect of its chemical...
April 1, 2006
Cold-formed steel sheet piling - Part 1: Technical delivery conditions
This part of this European Standard specifies the requirements for cold formed non alloy and alloy steel sheet piling produced from hot rolled strip or sheet with a thickness equal to or greater than...
NEN-EN 10249-1
August 1, 1995
Cold formed sheet piling of non alloy steels - Part 1: Technical delivery conditions
This part of this standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled sheets or coils with a thickness equal or greater than 2 mm in respect of...
Advertisement