NEN-EN 10271
Electrolytically zinc-nickel (ZN) coated steel flat products - Technical delivery conditions
| Organization: | NEN |
| Publication Date: | 1 December 1998 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
Specifies requirements for continuously electrolytic zinc-nickel coated cold rolled flat products of low carbon steels suitable for cold forming according to table 1 and table 2 in rolled widths ≥ 600 mm and thicknesses from 0,35 mm up to and including 3 mm, delivered as strip (in coil form), sheet, slit strip or cut lenghts obtained from slit strip or sheet. The coating is nominally composed of Zn with a Nicontent of 10,5 ° to 13 °.
Document History