NEN-EN 1031

Measurement and evaluation of whole-body vibration - General requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1993
Status: inactive
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Safety of machinery): 13.110
scope:

This Standard is intended to be used for defining magnitudes of whole-body vibrations transmitted from supporting surfaces to the human body in the frequency range 1 to 80 Hz. According to this standard the magnitude are stated as r.m.s. values of representative vibrations. The vibration is specified in terms of weighted acceleration magnituders, exposure time and the direction of vibration relative to the torso. Only rectilinear vibrations are dealt with in this standard. Although primarily written for application to vibration emission evaluation, this standard may also be applied to vibration evaluation at workplaces. This standard does not present any vibration limits.

Document History

NEN-EN 1031
May 1, 1993
Measurement and evaluation of whole-body vibration - General requirements
This Standard is intended to be used for defining magnitudes of whole-body vibrations transmitted from supporting surfaces to the human body in the frequency range 1 to 80 Hz. According to this...
Advertisement