NEN-EN 1125

Building hardware - Panic exit devices operated by a horizontal bar - Requirements and test methods

inactive
Organization: NEN
Publication Date: 22 August 1997
Status: inactive
Page Count: 37
ICS Code (Building accessories): 91.190
scope:

This standard specifies requirements for the manufacture, performance and testing of panic devices mechanically operated by either a horizontal push-bar or a horizontal touch-bar specifically designed for use in a panic situation. The standard does not provide for any particular design of panic devices and only such dimensions as are required for safety reasons are specified. This standard does not cover specific devices intended for use by the severely disabled. Due to the wide range of disabilities, such devices and their performances should be agreed between specifier and manufacturer. Panic devices covered by this standard are for use on hinged or pivotted door leaves only, not exceeding 200 kg in mass, 2500 mm in height and 1300 mm in width. This standard covers two specific designs of panic devives: those designed for use on single leaf doors only, and those specifically designed for use on single leaf doors and/or double doorsets.

Document History

December 1, 2016
Build hardware - Panic exit devices operated by a horizontal bar, for use on escape routes - Requirements and test methods
This European Standard specifies requirements for the manufacture; performance and testing of panic exit devices mechanically operated by a horizontal bar, for the purpose of achieving a safe exit...
December 1, 2014
Building hardware - Panic exit devices operated by a horizontal bar, for use on escape routes - Requirements and test methods
This European Standard specifies requirements for the manufacture; performance and testing of panic exit devices mechanically operated by a horizontal bar, for the purpose of achieving a safe exit...
February 1, 2008
Building hardware - Panic exit devices operated by a horizontal bar, for use on escape routes - Requirements and test methods
This European Standard specifies requirements for the manufacture, performance and testing of panic exit devices mechanically operated by either a horizontal push-bar or a horizontal touch-bar,...
March 1, 2003
Building hardware - Panic exit devices operated by a horizontal bar, for use on escape routes - Requirements and test methods
This European Standard specifies requirements for the manufacture, performance and testing of panic exit devices mechanically operated by either a horizontal push-bar or a horizontal touch-bar,...
April 1, 2002
Building hardware - Panic exit devices operated by a horizontal bar - Requirements and test methods
A description is not available for this item.
July 1, 2001
Building hardware - Panic exit devices operated by a horizontal bar - Requirements and test methods
A description is not available for this item.
NEN-EN 1125
August 22, 1997
Building hardware - Panic exit devices operated by a horizontal bar - Requirements and test methods
This standard specifies requirements for the manufacture, performance and testing of panic devices mechanically operated by either a horizontal push-bar or a horizontal touch-bar specifically...
Advertisement