NEN-EN 12335

Industrial valves - Cast iron plug valves

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
Page Count: 27
ICS Code (Other valves): 23.060.99
scope:

Specifies requirements for the valve seat and body pressure/temperature ratings and the design, including materials, dimensions, operation, performance, testing and marking of lubricated soft seated and lined cast iron plug valves. It also specifies anti-static requirements, and the option of a steel or cast iron plug. This standard is applicable to short, regular or venturi pattern valves. The range of valves covered by this standard are given in table 1. Pressure/temperature ratings of the linings of lined valves are outside the scope of this scope.

Document History

August 1, 2004
Industrial valves - Cast iron plug valves
This European Standard specifies requirements for the valve seat and body pressure/temperature ratings and the design, including materials, dimensions, operation, performance, testing and marking of...
NEN-EN 12335
March 1, 1996
Industrial valves - Cast iron plug valves
Specifies requirements for the valve seat and body pressure/temperature ratings and the design, including materials, dimensions, operation, performance, testing and marking of lubricated soft seated...

References

Advertisement