NEN-EN 12814-3

Testing of welded joints in thermoplastics semi-finished products - Part 3: Tensile creep test

active, Most Current
Organization: NEN
Publication Date: 1 March 2014
Status: active
Page Count: 29
ICS Code (Welded joints and welds): 25.160.40
scope:

NEN-EN 12814-3 specifies the dimensions, the method of sampling and the preparation of the test specimens, and the conditions for performing the tensile creep test perpendicular to the weld in order to determine the long term tensile welding factor. A tensile creep test may be used in conjunction with other tests (e.g. bend test, tensile test, macrographic examination...) to assess the performance of welded assemblies, made from thermoplastics materials. The test is applicable to welded assemblies made from thermoplastics materials filled or unfilled such as tubes and fittings, sheets, plates and profiles, but not reinforced, irrespective of the welding process used.

Document History

NEN-EN 12814-3
March 1, 2014
Testing of welded joints in thermoplastics semi-finished products - Part 3: Tensile creep test
NEN-EN 12814-3 specifies the dimensions, the method of sampling and the preparation of the test specimens, and the conditions for performing the tensile creep test perpendicular to the weld in order...
July 1, 2012
Testing of welded joints in thermoplastics semi-finished products - Part 3: Tensile creep test
NEN-EN 12814-3 specifies the dimensions, the method of sampling and the preparation of the test specimens, and the conditions for performing the tensile creep test perpendicular to the weld in order...
August 1, 2005
Testing of welded joints of thermoplastics semi-finished products - Part 3: Tensile creep test
A description is not available for this item.
February 1, 2000
Testing of welded joints of thermoplastics semi-finished products - Part 3: Tensile creep test
Specifies the dimensions, the method of sampling and the preparation of the test specimens, and the conditions for performing the tensile creep test perpendicular to the weld in order to determine...
December 1, 1997
Testing of welded joints of thermoplastics semi-finished products - Part 3: Tensile creep test
Specifies the dimensions, the method of sampling and the preparation of the test specimens, and the conditions for performing the tensile creep test perpendicular to the weld in order to determine...
Advertisement