NEN-EN 12971-3

Reinforcements - Specification for textile glass chopped strands - Part 3: Specific requirements

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 9
ICS Code (Textile glass materials): 59.100.10
scope:

Gives a specification for chopped strands made from continuous filament textile glass. The specification defines those parameters which are specified plus other parameters which may be specified if required for a particular application or processing method.

Document History

NEN-EN 12971-3
May 1, 1999
Reinforcements - Specification for textile glass chopped strands - Part 3: Specific requirements
Gives a specification for chopped strands made from continuous filament textile glass. The specification defines those parameters which are specified plus other parameters which may be specified if...
October 1, 1997
Textile glass - Chopped strands - Part 3: Technical specification
Gives a specification for chopped strands made from continuous filament textile glass. The specification defines those parameters which are specified plus other parameters which may be specified if...
Advertisement