NEN-EN 13231-4

Railway applications - Track - Acceptance of works - Part 4: Acceptance of reprofiling rails in switches and crossings

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 11
ICS Code (Construction of railways): 93.100
scope:

This European Standard lays down the technical requirements and the measurements to be made for the acceptance of work for reprofiling longitudinally and/or transversely the heads of railway rails in switches, crossings and expansion devices. For acceptance purposes two classes of longitudinal profile and three classes of transverse profile tolerance are defined. It applies to reprofiled vignole railway rails and associated switch rails 46 kg/m and above.

Document History

May 1, 2013
Railway applications - Track - Acceptance of works - Part 4: Acceptance of reprofiling rails in switches and crossings
This European Standard lays down the technical requirements and the measurements to be made for the acceptance of work for reprofiling longitudinally and/or transversely the heads of railway rails in...
NEN-EN 13231-4
May 1, 2011
Railway applications - Track - Acceptance of works - Part 4: Acceptance of reprofiling rails in switches and crossings
This European Standard lays down the technical requirements and the measurements to be made for the acceptance of work for reprofiling longitudinally and/or transversely the heads of railway rails in...
Advertisement