NEN-EN 13346
Characterisation of sludges - Determination of trace elements and phosphorus - Aqua regia extraction methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
Specifies methods for the extraction, with aqua regia, of trace elements and phosphorus from sludges and sludge products. The resulting solution is suitable for the determination of As, Cd, Cr, Cu, Hg, Ni, Pb, Se, Zn and P using spectrometric techniques.
Document History
NEN-EN 13346
July 1, 2000
Characterisation of sludges - Determination of trace elements and phosphorus - Aqua regia extraction methods
Specifies methods for the extraction, with aqua regia, of trace elements and phosphorus from sludges and sludge products. The resulting solution is suitable for the determination of As, Cd, Cr, Cu,...
October 1, 1998
Characterization of sludges - Determination of trace elements and phosphorus - Aqua regia extraction methods
Specifies methods for the extraction, with aqua regia, of trace elements and phosphorus from sludges and sludge products. The resulting solution is suitable for the determination of As, Cd, Cr, Cu,...