NEN-EN 13508-2+A1

Investigation and assessment of drain and sewer systems outside buildings - Part 2: Visual inspection coding system

inactive
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
Page Count: 149
ICS Code (External sewage systems): 93.030
scope:

NEN-EN 13508-2+A1 is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the wastewater leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building. This part of the European Standard specifies a coding system for the description of the internal condition of drains, sewers, manholes and inspection chambers identified through visual inspection. Where appropriate, it can also be used for pressure and vacuum systems in accordance with the requirements of the employing authority. !Visual inspection of drain and sewer systems can be carried out as part of the investigation in order to undertake the assessment.

Document History

March 1, 2021
Investigation and assessment of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
A description is not available for this item.
June 1, 2011
Investigation and assessment of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
NEN-EN 13508-2+A1 is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under gravity,...
NEN-EN 13508-2+A1
June 1, 2011
Investigation and assessment of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
NEN-EN 13508-2+A1 is applicable to the investigation and assessment of drain and sewer systems outside buildings. It is applicable to drain and sewer systems, which operate essentially under gravity,...
September 1, 2009
Investigation and assessment of drain and sewer systems outside building - Part 2: Visual Inspection Coding System
A description is not available for this item.
May 1, 2007
Conditions of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
A description is not available for this item.
July 1, 2003
Conditions of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information....
July 1, 2003
Conditions of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information....
June 1, 1999
Condition of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information....
Advertisement