NEN-EN 1365-4
Fire resistance tests on loadbearing elements in buildings - Part 4: Roof constructions heated from the underside
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
Specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities (ventilated or unventilated); - floor and roof constructions incorperating a glazed element; with fire exposure from the underside. The standard is used in conjunction with EN 1363-1.
Document History
April 1, 2001
Fire resistance tests for loadbearing elements - Part 4: Columns
A description is not available for this item.
August 1, 1999
Fire resistance tests for loadbearing elements - Part 4: Columns
Specifies a method for determining the fire resistance of columns when fully exposed to fire on all sides. The standard is used in conjunction with prEN 1366-1.
NEN-EN 1365-4
January 1, 1994
Fire resistance tests on loadbearing elements in buildings - Part 4: Roof constructions heated from the underside
Specifies a method for determining the fire resistance of: - floor constructions, without cavities or with unventilated cavities; - roof constructions, with or without cavities (ventilated or...