NEN-EN 13709
Industrial Valves - Steel globe and globe stop and check valves
| Organization: | NEN |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Ball and plug valves): | 23.060.20 |
| ICS Code (Check valves): | 23.060.50 |
scope:
Specifies the requirements for steel globe and globe stop and check valves which are wrought, cast or fabricated in straight, angle or oblique pattern with end connections flanged, butt welding, socket welding or threaded. Is applicable to steel globe and globe stop and check valves mainly used for industrial and general purpose applications. However they can be used for other applications provided the requirements of the relevant performance standards are met.
Document History