NEN-EN 13830

Curtain walling - Product standard

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 83
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

NEN-EN 13830 specifies requirements of curtain walling kit intended to be used as a building envelope to provide weather resistance, safety in use and energy economy and heat retention and provides test/assessments/calculation methods and compliance criteria of the related performances. The curtain walling kit covered by this standard should fulfil its own integrity and mechanical stability but does not contribute to the load bearing or stability of the main building structure, and could be replaced independently of it. This standard applies to curtain walling kit ranging from a vertical position to ± 15° from the vertical. Any sloping parts should be contained within the curtain walling kit. This standard is applicable to the whole of the curtain walling kits, including the fixings. Curtain walling according to this standard is intended to be used as part of the building envelope. This European Standard does not include: - "Patent glazing" (glazed sloping roofs) kits; - Roof glazing constructions; - Façades made of precast concrete panels as part of the wall (see EN 14992).

Document History

June 1, 2022
Curtain walling - Product standard
A description is not available for this item.
June 1, 2020
Curtain walling - Product standard
This European Standard specifies requirements of curtain walling kit intended to be used as a building envelope to provide weather resistance, safety in use and energy economy and heat retention and...
September 1, 2018
Curtain walling - Product standard
A description is not available for this item.
May 1, 2015
Curtain walling - Product standard
NEN-EN 13830 specifies requirements of curtain walling kit intended to be used as a building envelope to provide weather resistance, safety in use and energy economy and heat retention and provides...
NEN-EN 13830
June 1, 2013
Curtain walling - Product standard
NEN-EN 13830 specifies requirements of curtain walling kit intended to be used as a building envelope to provide weather resistance, safety in use and energy economy and heat retention and provides...
October 1, 2003
Curtain walling - Product standard
This European Standard specifies characteristics of curtain walling and provides technical information on the varying performance requirements which apply throughout Europe and the test criteria and...
March 1, 2000
Curtain walling - Product standard
This European Standard specifies characteristics of curtain walling and provides technical information on the varying performance requirements which apply throughout Europe and the test criteria and...

References

Advertisement