NEN-EN 13999-3+A1
Adhesives - Short term method for measuring the emission properties of low-solvent or solvent-free adhesives after application - Part 3: Determination of volatile aldehydes
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Adhesives): | 83.180 |
scope:
This European Standard specifies a procedure for the determination of volatile aldehydes (especially formaldehyde and acetaldehyde) and other carbonyl compounds in the exhaust air of an emission test chamber after application of a low-solvent or solvent-free adhesive as defined in EN 923. The method is based on chemosorption of volatile carbonyl compounds with 2,4-dinitrophenylhyd
Document History