NEN-EN 14213

Heating fuels - Fatty acid methyl esters (FAME) - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 14
ICS Code (Biofuels): 75.160.40
scope:

This European Standard specifies requirements and test methods for marketed and delivered fatty acid methyl ester (FAME) to be used as heating oil solely or as a blending component for the production of heating oil. At 100% concentration it is applicable to fuel for use in heating equipment designed or subsequently adapted to run on 100% FAME.

Document History

May 1, 2007
Heating fuels - Fatty acid methyl esters (FAME) - Requirements and test methods
A description is not available for this item.
NEN-EN 14213
August 1, 2003
Heating fuels - Fatty acid methyl esters (FAME) - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered fatty acid methyl ester (FAME) to be used as heating oil solely or as a blending component for the production...
July 1, 2001
Heating oils - Fatty acid methylesters (FAME) - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered fatty acid methyl ester (FAME) to be used as heating oil solely or as a blending component for the production...

References

Advertisement