NEN-EN 14597

Temperature control devices and temperature limiters for heat generating systems

inactive
Organization: NEN
Publication Date: 1 February 2011
Status: inactive
Page Count: 36
ICS Code (Automatic controls for household use): 97.120
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This European Standard applies to electrical or non-electrical temperature control devices which are used to control temperatures within heat generating systems by controlling the supply of energy; it also applies to limiting devices which ensure that the temperature in heat generating systems will not exceed a predefined limit. This European Standard specifies operating values, operating times, and operational sequences associated with the safety of the heat generating system. This European Standard also applies to controls using NTCs or PTCs thermistors, additional requirements for which are contained in Annex J of IEC 60730-2-9. This European Standard applies to controls with a rated voltage not exceeding 690 V and with a rated current not exceeding 63 A. This European Standard also applies to manual controls if, electrically and/or mechanically, they form an integral part of automatic controls.

Document History

July 1, 2012
Temperature control devices and temperature limiters for heat generating systems
This European Standard applies to electrical or non-electrical temperature control devices which are used to control temperatures within heat generating systems by controlling the supply of energy;...
NEN-EN 14597
February 1, 2011
Temperature control devices and temperature limiters for heat generating systems
This European Standard applies to electrical or non-electrical temperature control devices which are used to control temperatures within heat generating systems by controlling the supply of energy;...
October 1, 2005
Temperature control devices and temperature limiters for heat generating systems
This European Standard applies to electrical or non-electrical temperature control devices which are used to control temperatures within heat generating systems by controlling the supply of energy;...
January 1, 2003
Temperature control devices and temperature limiters for heat generating systems (central heating systems)
This European Standard applies to electrical or non-electrical temperature control devices which are used to control temperatures within heat generating systems by controlling the supply of energy;...
Advertisement