NEN-EN 15001-2/A11
Gas infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 2: Detailed functional requirements for commissioning, operation and maintenance
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Gas supply systems): | 91.140.40 |
Document History
NEN-EN 15001-2/A11
June 1, 2014
Gas infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 2: Detailed functional requirements for commissioning, operation and maintenance
A description is not available for this item.
December 1, 2008
Gas infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 2: Detailed functional requirements for commissioning, operation and maintenance
This European Standard specifies detailed functional requirements for the commissioning, operation and maintenance of industrial gas installations and assemblies with an operating pressure greater...