NEN-EN 14833

Petroleum and related products - Determination of the hydrolytic stability of fire-resistant phosphate ester fluids

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 13
ICS Code (Petroleum products in general): 75.080
scope:

This European Standard specifies a method for the determination of the hydrolytic stability of phosphate ester fire-resistant hydraulic fluids. These fluids fall under category HFDR of EN ISO 6743-4 [2] and categories TSD, TGD and TCD of ISO 6743-5 [3]. Hydrolysis results in the formation of acid, measurement of which is effected by using one of the test methods ISO 6618, ISO 6619 or ISO 7537.Results from two different test methods are not necessarily compatible and direct comparison needs caution. The method is applicable to hydrolytic stability results of up to 0,50 mg KOH/g.

Document History

NEN-EN 14833
July 1, 2005
Petroleum and related products - Determination of the hydrolytic stability of fire-resistant phosphate ester fluids
This European Standard specifies a method for the determination of the hydrolytic stability of phosphate ester fire-resistant hydraulic fluids. These fluids fall under category HFDR of EN ISO 6743-4...
November 1, 2003
Petroleum and related products - Determination of the hydrolytic stability of phosphate ester fluids
This European Standard specifies a method for the determination of the hydrolytic stability of phosphate ester fire-resistant hydraulic fluids. These fluids fall under category HFDR of EN ISO 6743-4...
Advertisement