NEN-EN 15048-1

Non-preloaded structural bolting assemblies - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 29
ICS Code (Fasteners in general): 21.060.01
scope:

This part of this European Standard specifies the general requirements for the components of bolt/nut/washer assemblies for non-preloaded structural bolting and for the assemblies themselves. It applies to bolts (including screws, studs and stud bolts) and nuts made of carbon steel, alloy steel and stainless steel with the following property classes: bolts made of carbon steel and alloy steel: 4.6, 4.8, 5.6, 5.8, 6.8, 8.8, 10.9; nuts made of carbon steel and alloy steel: 4, 5, 6, 8, 10, 12; bolts made of austenitic stainless steel: 50, 70, 80; nuts made of austenitic stainless steel: 50, 70, 80; if appropriate, washers according to hardness class HV 100 or HV 200.

Document History

July 1, 2016
Non-preloaded structural bolting assemblies - Part 1: General requirements
NEN-EN 15048-1 specifies the general requirements for bolting assemblies for non-preloaded structural bolting. Bolting assemblies in accordance with this European Standard are designed to be used in...
October 1, 2014
Non-preloaded structural bolting assemblies - Part 1: General requirements
NEN-EN 15048-1 specifies the general requirements for bolting assemblies for non-preloaded structural bolting. Bolting assemblies in accordance with this European Standard are designed to be used in...
NEN-EN 15048-1
May 1, 2007
Non-preloaded structural bolting assemblies - Part 1: General requirements
This part of this European Standard specifies the general requirements for the components of bolt/nut/washer assemblies for non-preloaded structural bolting and for the assemblies themselves. It...
October 1, 2004
Non-preloaded structural bolting assemblies - Part 1: General requirements
This part of this European Standard specifies the general requirements for the components of bolt/nut/washer assemblies for non-preloaded structural bolting and for the assemblies themselves. It...

References

Advertisement