NEN-EN 14984

Liming materials - Determination of product effect on soil pH - Soil incubation method

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 32
ICS Code (Fertilizers): 65.080
scope:

NEN-EN 14984 specifies two methods (method A and method B) of measuring the effect of the addition of any material claimed to have a liming effect on the soil, using the same basic principles. Method A measures the changes to the soil pH resulting from the addition of any material claimed to have a liming effect on a standard soil, measured over a period of one month. Method B assesses the efficiency of any material claimed to have a liming effect, using a range of defined soils and measured over a period of up to 2,5 years. The methods are not applicable to mineral products coarser than 6,3 mm for method A or 20 mm for method B, determined according to EN 12948.

Document History

July 1, 2016
Liming materials - Determination of product effect on soil pH - Soil incubation method
NEN-EN 14984 specifies two methods (method A and method B) of measuring the effect of the addition of any material claimed to have a liming effect on the soil, using the same basic principles. Method...
NEN-EN 14984
December 1, 2014
Liming materials - Determination of product effect on soil pH - Soil incubation method
NEN-EN 14984 specifies two methods (method A and method B) of measuring the effect of the addition of any material claimed to have a liming effect on the soil, using the same basic principles. Method...
May 1, 2006
Liming materials - Determination of product effect on soil pH - Soil incubation method
This document specifies two methods (method A and method B) of measuring the effect of the addition of any material claimed to have a liming effect on the soil, using the same basic principles....
June 1, 2004
Liming materials - Determination of product impact on soil pH - Soil incubation method
This document specifies two methods (method A and method B) of measuring the effect of the addition of any material claimed to have a liming effect on the soil, using the same basic principles....
Advertisement