NEN-EN 15182-3+A1

Hand-held branchpipes for fire service use - Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16

active, Most Current
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 13
ICS Code (Fire-fighting): 13.220.10
scope:

In addition to the requirements given in EN 15182-1, this part of this European Standard applies to hand-held branchpipes with smooth bore jet and/or one fixed spray jet angle branchpipes PN 16, with a maximum flow rate of 1 000 l/min at a reference pressure of 6 bar (0,6 MPa). It deals with: safety requirements; performance requirements; test methods; classification and designation; information for use; marking and maintenance. This part of this European Standard applies to branchpipes as defined in Annex A of EN 15182-1:2007.

Document History

NEN-EN 15182-3+A1
November 1, 2009
Hand-held branchpipes for fire service use - Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16
In addition to the requirements given in EN 15182-1, this part of this European Standard applies to hand-held branchpipes with smooth bore jet and/or one fixed spray jet angle branchpipes PN 16, with...
July 1, 2009
Hand-held branchpipes for fire service use - Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16
A description is not available for this item.
March 1, 2007
Hand-held branchpipes for fire service use - Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16
In addition to the requirements given in EN 15182-1, this part of this European Standard applies to hand-held branchpipes with smooth bore jet and/or one fixed spray jet angle branchpipes PN 16, with...
April 1, 2005
Hand-held branchpipes for fire service use - Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16
In addition to the requirements given in EN 15182-1, this part of this European Standard applies to hand-held branchpipes with smooth bore jet and/or one fixed spray jet angle branchpipes PN 16, with...
Advertisement