NEN-EN 15377-3
Heating systems in buildings - Design of embedded water based surface heating and cooling systems - Part 3: Optimizing for use of renewable energy sources
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This document is applicable to water based surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall, floor or ceiling construction without any open air gaps. The methods do not apply to heated or chilled ceiling panels or beams. This standard is part 3 of a series of standards: Part 1: Determination of the design heating and cooling capacity; Part 2: Design, dimensioning and installation; Part 3:Optimizing for use of renewable energy sources. The aim of the present standard is to give a guide for the design to promote the use of renewable energy sources and to provide a method for the use of Thermo-Active-Buildi
Document History