NEN-EN 15274

General purpose adhesives for structural assembly - Requirements and test methods.

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 15
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies requirements for adhesives intended for use in the creation and general assembly of load-bearing, structural elements used in civil engineering works and the construction of buildings. Other than the exceptions stated, it embraces all combinations of bonded materials, used to create or repair load-bearing elements. It covers individual adhesives and special purpose kits comprising various combinations of adhesive types and components. It includes test methods and methods of assessment. The performance requirements in this standard may not be applicable to highly specialised applications in extreme environmental conditions, e.g. cryogenic use, nor do they cover specialised circumstances such as accidental impact, e.g. due to traffic or ice, or earthquake loading where specific performance requirements will apply. The intended use is for internal and external construction elements and those cladding and covering elements (excluding ceramic tiles) specifically required, by regulatory authorities, to provide protection from fire in identified building zones, including escape routes.

Document History

April 1, 2015
General purpose adhesives for structural assembly - Requirements and test methods
NEN-EN 15274 specifies requirements for adhesives intended for use in the creation and general assembly of load-bearing, structural elements used in civil engineering works and the construction of...
August 1, 2014
General purpose adhesives for structural assembly - Requirements and test methods
NEN-EN 15274 specifies requirements for adhesives intended for use in the creation and general assembly of load-bearing, structural elements used in civil engineering works and the construction of...
November 1, 2007
General purpose adhesives for structural assembly - Requirements and test methods.
This European Standard specifies requirements for adhesives intended for use in the creation and general assembly of load-bearing, structural elements used in civil engineering works and the...
NEN-EN 15274
July 1, 2005
General purpose adhesives for structural assembly - Requirements and test methods.
This European Standard specifies requirements for adhesives intended for use in the creation and general assembly of load-bearing, structural elements used in civil engineering works and the...
Advertisement