NEN-EN 15416-5

Adhesives for load bearing timber structures - Test methods - Part 5: Determination of conventional pressing time

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 9
ICS Code (Adhesives): 83.180
scope:

This document specifies a method of determining the conventional pressing time at three temperatures and three wood moisture contents. This document is intended to determine the conventional pressing time for one component polyurethane adhesives using a defined procedure for obtaining a reliable base for comparison of conventional pressing time between adhesives. The method gives a result that cannot be applied to the safe manufacture of timber structures without taking into account the influence of factors such as timber density/moisture content, factory temperature and relative air humidity.

Document History

January 1, 2017
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of minimum pressing time under referenced conditions
NEN-EN 15416-5 specifies a laboratory method of determining the minimum pressing time for two glue line thicknesses, close contact and 0,2 mm or 0,3 mm, at three temperatures and three wood moisture...
May 1, 2015
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of minimum pressing time under referenced conditions
NEN-EN 15416-5 specifies a laboratory method of determining the minimum pressing time for two glue line thicknesses, close contact and 0,2 mm or 0,3 mm, at three temperatures and three wood moisture...
August 1, 2006
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of conventional pressing time
This document specifies a method of determining the conventional pressing time at three temperatures and three wood moisture contents. This document is intended to determine the conventional pressing...
NEN-EN 15416-5
December 1, 2005
Adhesives for load bearing timber structures - Test methods - Part 5: Determination of conventional pressing time
This document specifies a method of determining the conventional pressing time at three temperatures and three wood moisture contents. This document is intended to determine the conventional pressing...
Advertisement