NEN-EN 15649-4

Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices

inactive
Organization: NEN
Publication Date: 1 September 2008
Status: inactive
Page Count: 36
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water according to EN 15649-1. This document is applicable with EN 15649-1 and EN 15649-2. This European Standard is applicable for Class B floating leisure articles for use on and in the water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. Class B devices provide a buoyant structure with one or more body openings into which the user is positioned partly immersed.

Document History

January 1, 2012
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the...
August 1, 2011
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
A description is not available for this item.
January 1, 2010
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the...
NEN-EN 15649-4
September 1, 2008
Floating leisure articles for use on and in the water - Part 4: Additional specific safety requirements and test methods for Class B devices
This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the...

References

Advertisement