NEN-EN 15659
Secure storage units - Classification and methods of test for resistance to fire - Light fire storage units
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Protection against crime): | 13.310 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
This European Standard specifies requirements for light fire storage units providing protection against fire. The method of test is specified to determine the ability of light fire storage units to protect paper media from the effects of fire. Two levels of fire exposure periods (LFS 30 P and LFS 60 P) are specified using the maximum temperature increase permitted within the storage space of the light fire storage unit. Requirements are also specified for the test specimen, the technical documentation for the test specimen, correlation of the test specimen with the technical documentation, preparation for type testing and test procedures. A scheme to classify the light fire storage units from the test results is also given (see Table 1).
Document History