NEN-EN 15869-1

Inland navigation vessels - Electrical shore connection, three-phase current 400 V, up to 32 A, 50 Hz - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 12
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of three-phase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation vessels. This part of the European Standard specifies general requirements and contains information on the settlement method.

Document History

February 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 1: General requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of three-phase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...
NEN-EN 15869-1
October 1, 2008
Inland navigation vessels - Electrical shore connection, three-phase current 400 V, up to 32 A, 50 Hz - Part 1: General requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of three-phase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...
Advertisement