NEN-EN 16248-3

Security requirements for device for authentication - Part 3: Additional functionality for security targets

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 77
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This European Standard contains packages that define security requirements for an authentication device. This document is Part 3. Part 1 and Part 2 are Protections Profiles - PP- based on the packages defined in this document. Packages contained in this document can be added in a Security Target -ST- claiming PP of Part 1 or Part 2.

Document History

NEN-EN 16248-3
May 1, 2011
Security requirements for device for authentication - Part 3: Additional functionality for security targets
This European Standard contains packages that define security requirements for an authentication device. This document is Part 3. Part 1 and Part 2 are Protections Profiles - PP- based on the...

References

Advertisement