NEN-EN 16475-3

Chimneys - Accessories - Part 3: Draught regulators, standstill opening devices and combined secondary air devices - Requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

NEN-EN 16475 specifies the requirements and test methods for draught regulators, standstill opening devices and combined secondary air devices that are used as components, carrying flue gases, in order to limit the draught in chimneys and provide secondary air to the chimney. Draught regulators, standstill opening devices and combined secondary air devices for positive pressure chimneys are not covered by this standard. It also specifies the requirements for marking, manufacturers' instruction, product information and attestation and verification of constancy of performance (AVCP).

Document History

January 1, 2018
Chimneys - Accessories - Part 3: Draught regulators, standstill opening devices and combined secondary air devices - Requirements and test methods
A description is not available for this item.
NEN-EN 16475-3
April 1, 2016
Chimneys - Accessories - Part 3: Draught regulators, standstill opening devices and combined secondary air devices - Requirements and test methods
NEN-EN 16475 specifies the requirements and test methods for draught regulators, standstill opening devices and combined secondary air devices that are used as components, carrying flue gases, in...
April 1, 2013
Chimneys - Accessories - Part 3: Draught regulators and standstill opening devices - Requirements and test methods
NEN-EN 16475 specifies the requirements and test methods for draught regulators, standstill opening devices and combined secondary air devices that are used as components, carrying flue gases, in...

References

Advertisement