NEN-EN 16602-70-31

Space product assurance - Application of paints and coatings on space hardware

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 27
ICS Code (Space systems and operations): 49.140
scope:

NEN-EN 16602-70-31 defines the approach for producing a defined surface finish to spacecraft or associated equipment, by means of the controlled application of a paint. This also includes measurements and verifications to be performed. This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

NEN-EN 16602-70-31
November 1, 2014
Space product assurance - Application of paints and coatings on space hardware
NEN-EN 16602-70-31 defines the approach for producing a defined surface finish to spacecraft or associated equipment, by means of the controlled application of a paint. This also includes...
Advertisement