NEN-EN 16603-32-10

Space engineering - Structural factors of safety for spaceflight hardware

inactive
Organization: NEN
Publication Date: 1 August 2013
Status: inactive
Page Count: 25
ICS Code (Space systems and operations): 49.140
scope:

The purpose of NEN-EN 16603-32-10 is to define the Factors Of Safety (FOS), Design Factor and additional factors to be used for the dimensioning and design verification of spaceflight hardware including qualification and acceptance tests. This standard is not self standing and is used in conjunction with the ECSS-E-ST-32, ECSS-E-ST-32-02 and ECSS-E-ST-33-01 documents. Following assumptions are made in the document: • that recognized methodologies are used for the determination of the limit loads, including their scatter, that are applied to the hardware and for the stress analyses; • that the structural and mechanical system design is amenable to engineering analyses by current state-of-the-art methods and is conforming to standard aerospace industry practices. Factors of safety are defined to cover chosen load level probability, assumed uncertainty in mechanical properties and manufacturing but not a lack of engineering effort. The choice of a factor of safety for a program is directly linked to the rationale retained for designing, dimensioning and testing within the program. Therefore, as the development logic and the associated reliability objectives are different for: • unmanned scientific or commercial satellite, • expendable launch vehicles, • man-rated spacecraft, and • any other unmanned space vehicle (e.g. transfer vehicle, planetary probe) specific values are presented for each of them.

Document History

June 1, 2020
Space engineering - Structural factors of safety for spaceflight hardware
The purpose of this Standard is to define the Factors Of Safety (FOS), Design Factor and additional factors to be used for the dimensioning and design verification of spaceflight hardware including...
September 1, 2019
Space engineering - Structural factors of safety for spaceflight hardware
The purpose of this Standard is to define the Factors Of Safety (FOS), Design Factor and additional factors to be used for the dimensioning and design verification of spaceflight hardware including...
August 1, 2014
Space engineering - Structural factors of safety for spaceflight hardware
The purpose of NEN-EN 16603-32-10 is to define the Factors Of Safety (FOS), Design Factor and additional factors to be used for the dimensioning and design verification of spaceflight hardware...
NEN-EN 16603-32-10
August 1, 2013
Space engineering - Structural factors of safety for spaceflight hardware
The purpose of NEN-EN 16603-32-10 is to define the Factors Of Safety (FOS), Design Factor and additional factors to be used for the dimensioning and design verification of spaceflight hardware...
Advertisement