NEN-EN 16836-1

Communication systems for meters - Wireless mesh networking for meter data exchange - Part 1: Introduction and standardization framework

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 24
ICS Code (Physical layer): 35.100.10
ICS Code (Telecontrol. Telemetering): 33.200
scope:

NEN-EN 16836-1 gives provisions on the standardization framework of communication systems applicable to the exchange of data from metering devices to other devices within a mesh network. It includes information on the application process functions, layered protocols and metering architecture. This European Standard also specifies how to interpret Parts 2 and 3 of EN 16836 which give a list of references to the ZigBee documents. This standard is applicable to communications systems that involve messages and networking between a meter or multiple meters and other devices in a mesh network, such as in home displays (IHDs) and communications hubs. This standard allows routing between devices and also allows channel agility to avoid contention with other networks of the same type, or networks of other types operating in the same frequency bands. This standard is designed to support low power communications for devices such as gas and water meters which can make data from such devices available on the mesh network at any time through a proxy capability within a permanently powered device.

Document History

NEN-EN 16836-1
November 1, 2016
Communication systems for meters - Wireless mesh networking for meter data exchange - Part 1: Introduction and standardization framework
NEN-EN 16836-1 gives provisions on the standardization framework of communication systems applicable to the exchange of data from metering devices to other devices within a mesh network. It includes...
February 1, 2015
Communication systems for meters - Wireless mesh networking for meter data exchange - Part 1: Introduction and standardisation framework
NEN-EN 16836-1 gives provisions on the standardization framework of communication systems applicable to the exchange of data from metering devices to other devices within a mesh network. It includes...
Advertisement